Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single SR304

Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1324970-SR304 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,250 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: DO-201AD Case / Package: DO-201AD, Axial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SR304 R0G,1801-SR304TR,SR3 04 R0G-ND,SR304R0G,1801 -SR304R0G,SR304R0G-N D Base Product Number: SR304 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1324970-SR304 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,250 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: DO-201AD Case / Package: DO-201AD, Axial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SR304 R0G,1801-SR304TR,SR3 04 R0G-ND,SR304R0G,1801 -SR304R0G,SR304R0G-N D Base Product Number: SR304 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324970-SR304 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324970-SR304
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324970-SR304
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1324970-SR304 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,250 Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: DO-201AD Case / Package: DO-201AD, Axial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SR304 R0G,1801-SR304TR,SR3 04 R0G-ND,SR304R0G,1801 -SR304R0G,SR304R0G-N D Base Product Number: SR304 RoHS Status: ROHS3 Compliant

Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 1324970-SR304
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,250
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: DO-201AD
Case / Package: DO-201AD, Axial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SR304 R0G,1801-SR304TR,SR304 R0G-ND,SR304R0G,1801-SR304R0G,SR304R0G-ND
Base Product Number: SR304
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SR304 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR304
Discrete Semiconductor Products - Diodes - Rectifiers SR304
DIODE SCHOTTKY 40V 3A DO201AD

DIODE SCHOTTKY 40V 3A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers
Product Number 1324970-SR304 SR304
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-201; DO-201AD, Axial DO-201
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS4002S02LRHE6327XTSA1TR-ND - DigiKey
Specs
Tj -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
High Current Power Rectifiers - HRSET010419 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
Schottky barrier single diode - BAT54J,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
VF 240 to 0.2400 volts
View Details
7 suppliers
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details