Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SR304 A0 SR304 A0

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 339973-SR304 A0 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 339973-SR304 A0 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SR304 A0 - 339973-SR304 A0 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SR304 A0
339973-SR304 A0
Diodes, Rectifiers - Arrays - SR304 A0 339973-SR304 A0
Manufacturer: Taiwan Semiconductor Win Source Part Number: 339973-SR304 A0 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 339973-SR304 A0
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 339973-SR304 A0
Product Name Diodes, Rectifiers - Arrays - SR304 A0
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diodes, Rectifiers - Arrays - BAS70-04B5000 - 863459-BAS70-04B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
100V 215MA Diode and Rectifier - 286-BAV99QCZ - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
5 suppliers