Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SR2060 SR2060

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 339945-SR2060 Family Name: SR2060 Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): FST2060; SB2060LCT; SB2060CT; SB2060LCT_10001; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 339945-SR2060 Family Name: SR2060 Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): FST2060; SB2060LCT; SB2060CT; SB2060LCT_10001; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SR2060 - 339945-SR2060 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SR2060
339945-SR2060
Diodes, Rectifiers - Arrays - SR2060 339945-SR2060
Manufacturer: Taiwan Semiconductor Win Source Part Number: 339945-SR2060 Family Name: SR2060 Categories: Discrete Semiconductor Products Status: Active Alternative Parts (Cross-Reference): FST2060; SB2060LCT; SB2060CT; SB2060LCT_10001; Introduction Date: May 10, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 339945-SR2060
Family Name: SR2060
Categories: Discrete Semiconductor Products
Status: Active
Alternative Parts (Cross-Reference): FST2060; SB2060LCT; SB2060CT; SB2060LCT_10001;
Introduction Date: May 10, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SR2060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR2060
Discrete Semiconductor Products - Diodes - Rectifiers SR2060
DIODE ARR SCHOTT 60V 20A TO220AB

DIODE ARR SCHOTT 60V 20A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 339945-SR2060 SR2060
Product Name Diodes, Rectifiers - Arrays - SR2060 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Schottky Diodes & Rectifiers - 7384831 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details