Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays SR2040

Description
Win Source Part Number: 1383531-SR2040 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Base Product Number: SR2040 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383531-SR2040 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Base Product Number: SR2040 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1383531-SR2040 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1383531-SR2040
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1383531-SR2040
Win Source Part Number: 1383531-SR2040 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 pcs Technology: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Base Product Number: SR2040 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383531-SR2040
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor
Base Product Number: SR2040
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SR2040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SR2040
Discrete Semiconductor Products - Diodes - Rectifiers SR2040
DIODE ARR SCHOTT 40V 20A TO220AB

DIODE ARR SCHOTT 40V 20A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1383531-SR2040 SR2040
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
VF 0.5500 volts 0.5500 volts
VR 40 volts
IR 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
High-speed switching diode - BAV99W-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics
Specs
CT 1300 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details