Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SR20100 C0G SR20100 C0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 897310-SR20100 C0G Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SR20100 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: SR20100 C0G-ND, SR20100C0G
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 897310-SR20100 C0G Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SR20100 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: SR20100 C0G-ND, SR20100C0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SR20100 C0G - 897310-SR20100 C0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SR20100 C0G
897310-SR20100 C0G
Diodes, Rectifiers - Arrays - SR20100 C0G 897310-SR20100 C0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 897310-SR20100 C0G Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SR20100 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: SR20100 C0G-ND, SR20100C0G

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 897310-SR20100 C0G
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SR20100
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: SR20100 C0G-ND, SR20100C0G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 897310-SR20100 C0G
Product Name Diodes, Rectifiers - Arrays - SR20100 C0G
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details