Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SR1630 C0G SR1630 C0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 934931-SR1630 C0G Features: Diode Array 1 Pair Common Cathode Schottky 30 V 16A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SR1630 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: SR1630C0G, SR1630 C0G-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 934931-SR1630 C0G Features: Diode Array 1 Pair Common Cathode Schottky 30 V 16A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SR1630 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: SR1630C0G, SR1630 C0G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SR1630 C0G - 934931-SR1630 C0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SR1630 C0G
934931-SR1630 C0G
Diodes, Rectifiers - Arrays - SR1630 C0G 934931-SR1630 C0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 934931-SR1630 C0G Features: Diode Array 1 Pair Common Cathode Schottky 30 V 16A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SR1630 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: SR1630C0G, SR1630 C0G-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 934931-SR1630 C0G
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 16A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SR1630
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: SR1630C0G, SR1630 C0G-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 934931-SR1630 C0G
Product Name Diodes, Rectifiers - Arrays - SR1630 C0G
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 30 V 16A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Dual common anode high-speed switching diode - BAW56QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Switching Diodes - 7514887P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Applications Switching
RoHS Compliant RoHS
View Details