Win Source Part Number: 1002226-SR1503 B0G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 400
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: SR1503B0G,SR1503 B0G-ND
Base Product Number: SR1503
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1002226-SR1503 B0G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | R-6, Axial |