Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SR110 R0G SR110 R0G

Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 804149-SR110 R0G Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-204AL (DO-41) Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 1A Current - Reverse Leakage at Vr: 100μA at 100V
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 804149-SR110 R0G Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-204AL (DO-41) Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 1A Current - Reverse Leakage at Vr: 100μA at 100V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SR110 R0G - 804149-SR110 R0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SR110 R0G
804149-SR110 R0G
Diodes, Rectifiers - Single - SR110 R0G 804149-SR110 R0G
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 804149-SR110 R0G Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-204AL (DO-41) Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 1A Current - Reverse Leakage at Vr: 100μA at 100V

Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 804149-SR110 R0G
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-204AL (DO-41)
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 1A
Current - Reverse Leakage at Vr: 100μA at 100V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SR110 R0G
Schottky Diodes & Rectifiers SR110 R0G
Schottky Diodes & Rectifiers 1A,100V, AXIAL,SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 1A,100V, AXIAL,SCHOTTKY RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 804149-SR110 R0G SR110 R0G
Product Name Diodes, Rectifiers - Single - SR110 R0G Schottky Diodes & Rectifiers
VF 0.8500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C20R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.9300 volts
View Details
RF Diodes - SMS3923-079LF - 109267-SMS3923-079LF - Win Source Electronics
Specs
Life Cycle Stage Active
Package SC-79
Tj 150 C (302 F)
View Details
5 suppliers