Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1101760-SR1040 C0G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 10A 40V Schottky Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1101760-SR1040 C0G | SR1040 C0G |
| Product Name | Diodes, Rectifiers - Single - SR1040 C0G | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |