Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Thyristors - DIACs, SIDACs SODDB3 RHG

Description
Win Source Part Number: 1095389-SODDB3 RHG Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel (TR) Standard Package: 3,000 Voltage - Breakover: 28 ~ 36V Current - Peak Output: 2 A Current - Breakover: 100 µA Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Taiwan Semiconductor Corporation Other Names: SODDB3RHG,SODDB3 RHG-ND Base Product Number: SODDB3
Request a Quote Datasheet
Description
Win Source Part Number: 1095389-SODDB3 RHG Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel (TR) Standard Package: 3,000 Voltage - Breakover: 28 ~ 36V Current - Peak Output: 2 A Current - Breakover: 100 µA Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Taiwan Semiconductor Corporation Other Names: SODDB3RHG,SODDB3 RHG-ND Base Product Number: SODDB3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs - 1095389-SODDB3 RHG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
1095389-SODDB3 RHG
Discrete Semiconductor Products - Thyristors - DIACs, SIDACs 1095389-SODDB3 RHG
Win Source Part Number: 1095389-SODDB3 RHG Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs Package: Tape & Reel (TR) Standard Package: 3,000 Voltage - Breakover: 28 ~ 36V Current - Peak Output: 2 A Current - Breakover: 100 µA Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Taiwan Semiconductor Corporation Other Names: SODDB3RHG,SODDB3 RHG-ND Base Product Number: SODDB3

Win Source Part Number: 1095389-SODDB3 RHG
Category: Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Package: Tape & Reel (TR)
Standard Package: 3,000
Voltage - Breakover: 28 ~ 36V
Current - Peak Output: 2 A
Current - Breakover: 100 µA
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: SODDB3RHG,SODDB3 RHG-ND
Base Product Number: SODDB3

Buy Now Datasheet
Sheung Wan, Hong Kong
Diacs Trigger DIAC

Diacs Trigger DIAC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1095389-SODDB3 RHG SODDB3 RHG
Product Name Discrete Semiconductor Products - Thyristors - DIACs, SIDACs Diacs
Thyristor Type SCR; Diac; Sidac
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - T1551N52TOHXPSA1 - 846698-T1551N52TOHXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B514-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 42
Pin Count 2
View Details