Manufacturer: Taiwan Semiconductor
Win Source Part Number: 896003-SMCJ78CA R7G
Series: SMCJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 126V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Package: Reel - TR
Package: DO-214AB, SMC
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SMCJ78
Categories: Circuit Protection
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: SMCJ78CA R7GTR-ND, SMCJ78CA R7GCT-ND, SMCJ78CA R7GCT, SMCJ78CA R7GTR, SMCJ78CA R7GDKR-ND, SMCJ78CA R7GDKR, SMCJ78CAR7GCT, SMCJ78CAR7GDKR, SMCJ78CAR7GTR
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 896003-SMCJ78CA R7G |
| Product Name | TVS - TVS - Diodes - SMCJ78CA R7G |
| Package | DO-214AB (SMC) |