Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 803694-SMBJ8V5CA
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.44V
Current - Peak Pulse (10/1000μs): 41.7A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 14.4V
Part Number Series: SMBJ8V5
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 803694-SMBJ8V5CA |
| Product Name | TVS - TVS - Diodes - SMBJ8V5CA |
| Peak Pulse Power | 600 watts |