Manufacturer: TSC America Inc.
Win Source Part Number: 794658-SMBJ70CA R5G
Series: SMBJ
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Current - Peak Pulse (10/1000μs): 5.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 77.8V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 113V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794658-SMBJ70CA R5G |
| Product Name | TVS - TVS - Diodes - SMBJ70CA R5G |
| Peak Pulse Power | 600 watts |