Diode TVS Uni-Dir 5V 600W DO214AA
Diode TVS Uni-Dir 5V 600W DO214AA
Diode TVS Uni-Dir 5V 600W DO214AA
TVS DIODE 5VWM 9.2VC DO214AA
TVS Diodes / ESD Suppressors 600 Watt TVSs
| RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7613748P | 7613748 | SMBJ5V0A | SMBJ5V0A |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||
| Direction | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-214 | Do-214aa (smb) | SMB; DO-214AA (SMB) | DO-214AA-2 |
| Pin Count | 2 | 2 |