Manufacturer: Taiwan Semiconductor
Win Source Part Number: 895767-SMBJ20CA R5G
Series: SMBJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 32.4V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ20
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8541.10.0080
Other Part Number: SMBJ20CA R5GCT, SMBJ20CA R5GTR, SMBJ20CAR5GDKR, SMBJ20CA R5GDKR, SMBJ20CA R5GDKR-ND, SMBJ20CAR5GTR, SMBJ20CA R5GTR-ND, SMBJ20CA R5GCT-ND, SMBJ20CAR5GCT
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895767-SMBJ20CA R5G |
| Product Name | TVS - TVS - Diodes - SMBJ20CA R5G |
| Package | SMB; DO-214AA (SMB) |