Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094136-SMBJ160CA R4
Mounting: SMD (SMT)
Clamping Voltage: 259 V
Polarity: Bidirectional, Unidirectional
Reverse Breakdown Voltage: 178 V
Peak Pulse Current: 2.4 A
Leakage Current: 5 µA
Operating Supply Voltage: 160 V
Number of Elements: 1
Number of Channels: 1
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Breakdown Voltage: 178 V
Max Surge Current: 100 A
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 160 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094136-SMBJ160CA R4 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMBJ160CA R4 |