Manufacturer: Taiwan Semiconductor
Win Source Part Number: 895732-SMBJ13A R5G
Series: SMBJ
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 21.5V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMBJ13
Categories: Circuit Protection
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: SMBJ13A R5GTR-ND, SMBJ13AR5GCT, SMBJ13A R5GTR, SMBJ13A R5GCT-ND, SMBJ13A R5GDKR-ND, SMBJ13AR5GDKR, SMBJ13AR5GTR, SMBJ13A R5GDKR, SMBJ13A R5GCT
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895732-SMBJ13A R5G |
| Product Name | TVS - TVS - Diodes - SMBJ13A R5G |
| Package | SMB; DO-214AA (SMB) |