Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 957922-SMBJ12CA R4
Mounting: SMD (SMT)
Clamping Voltage: 19.9 V
Polarity: Bidirectional, Unidirectional
Reverse Breakdown Voltage: 13.3 V
Peak Pulse Current: 31 A
Leakage Current: 5 µA
Operating Supply Voltage: 12 V
Number of Elements: 1
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Case / Package: SMB
Alternative Parts (Cross-Reference): SMBJ12A; SMBJ12CA; SMBJ12CA-E3/52; SMBJ12A-13-F;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Breakdown Voltage: 13.3 V
Max Surge Current: 100 A
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 12 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 957922-SMBJ12CA R4 |
| Product Name | TVS - TVS - Diodes - SMBJ12CA R4 |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SMB; SMB |
| Pin Count | 2 |