Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1097600-SMB10J24A R5G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 25.7A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097600-SMB10J24A R5G |
| Product Name | TVS - TVS - Diodes - SMB10J24A R5G |
| Package | SMB; DO-214AA (SMB) |
| VWM | 24 volts |
| IPPM | 25.7 amps |