Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094029-SMAJ36A R2
Mounting: SMD (SMT)
Clamping Voltage: 58.1 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 40 V
Peak Pulse Current: 6.9 A
Leakage Current: 5 µA
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 36 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094029-SMAJ36A R2 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMAJ36A R2 |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | SMA; SMA |
| Pin Count | 2 |