Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts ( S ) - SMAJ20CA R3 SMAJ20CA R3

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094019-SMAJ20CA R3 Mounting: SMD (SMT) Clamping Voltage: 32.4 V Polarity: Bidirectional Reverse Breakdown Voltage: 22.2 V Peak Pulse Current: 12.3 A Leakage Current: 5 µA Number of Elements: 1 Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Peak Pulse Power: 400 W Reverse Standoff Voltage: 20 V Test Current: 1 mA
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094019-SMAJ20CA R3 Mounting: SMD (SMT) Clamping Voltage: 32.4 V Polarity: Bidirectional Reverse Breakdown Voltage: 22.2 V Peak Pulse Current: 12.3 A Leakage Current: 5 µA Number of Elements: 1 Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Peak Pulse Power: 400 W Reverse Standoff Voltage: 20 V Test Current: 1 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMAJ20CA R3 - 1094019-SMAJ20CA R3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMAJ20CA R3
1094019-SMAJ20CA R3
OEM Parts - OEM Parts ( S ) - SMAJ20CA R3 1094019-SMAJ20CA R3
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094019-SMAJ20CA R3 Mounting: SMD (SMT) Clamping Voltage: 32.4 V Polarity: Bidirectional Reverse Breakdown Voltage: 22.2 V Peak Pulse Current: 12.3 A Leakage Current: 5 µA Number of Elements: 1 Number of Pins: 2 Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Peak Pulse Power: 400 W Reverse Standoff Voltage: 20 V Test Current: 1 mA

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094019-SMAJ20CA R3
Mounting: SMD (SMT)
Clamping Voltage: 32.4 V
Polarity: Bidirectional
Reverse Breakdown Voltage: 22.2 V
Peak Pulse Current: 12.3 A
Leakage Current: 5 µA
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 20 V
Test Current: 1 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1094019-SMAJ20CA R3
Product Name OEM Parts - OEM Parts ( S ) - SMAJ20CA R3
Unlock Full Specs
to access all available technical data

Similar Products

Cable Bond -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Insulation Tester - PCE-ITE 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Freezer Spray - FRE - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details