Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968359-SMAJ20A R3
Mounting: SMD (SMT)
Clamping Voltage: 32.4 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 22.2 V
Peak Pulse Current: 12.3 A
Leakage Current: 5 µA
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Peak Pulse Power: 400 W
Reverse Standoff Voltage: 20 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968359-SMAJ20A R3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMAJ20A R3 |