Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1096696-SKL13B M4G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 1A 30V Schottky Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1096696-SKL13B M4G | SKL13B M4G |
| Product Name | Diodes, Rectifiers - Single - SKL13B M4G | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |