Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SK59C R7G SK59C R7G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1096674-SK59C R7G Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 90V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1096674-SK59C R7G Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 90V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK59C R7G - 1096674-SK59C R7G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK59C R7G
1096674-SK59C R7G
Diodes, Rectifiers - Single - SK59C R7G 1096674-SK59C R7G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1096674-SK59C R7G Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 90V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1096674-SK59C R7G
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 300μA @ 90V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK59C R7G
Schottky Diodes & Rectifiers SK59C R7G
Schottky Diodes & Rectifiers 5A,90V, SMD SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 5A,90V, SMD SCHOTTKY RECTIFIER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1096674-SK59C R7G SK59C R7G
Product Name Diodes, Rectifiers - Single - SK59C R7G Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode and Rectifier - 286-BAS70-07W - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Bulk
Tj 150 C (302 F)
View Details
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8900 volts
View Details