Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SK56C SK56C

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1250268-SK56C Manufacturer Homepage: www.taiwansemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1250268-SK56C Manufacturer Homepage: www.taiwansemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK56C - 1250268-SK56C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK56C
1250268-SK56C
Diodes, Rectifiers - Single - SK56C 1250268-SK56C
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1250268-SK56C Manufacturer Homepage: www.taiwansemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1250268-SK56C
Manufacturer Homepage: www.taiwansemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky Diodes & Rectifiers - 6526198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6526198
Schottky Diodes & Rectifiers 6526198
Schottky 5Amp 60v, SK56C R6

Schottky 5Amp 60v, SK56C R6

Supplier's Site
Schottky Diodes & Rectifiers - 6526198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6526198P
Schottky Diodes & Rectifiers 6526198P
Schottky 5Amp 60v, SK56C R6

Schottky 5Amp 60v, SK56C R6

Supplier's Site
Schottky Diodes & Rectifiers - 1698982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1698982
Schottky Diodes & Rectifiers 1698982
Schottky 5Amp 60v, SK56C R6

Schottky 5Amp 60v, SK56C R6

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SK56C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK56C
Discrete Semiconductor Products - Diodes - Rectifiers SK56C
DIODE SCHOTTKY 60V 5A DO214AB

DIODE SCHOTTKY 60V 5A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 1250268-SK56C 6526198 6526198P SK56C
Product Name Diodes, Rectifiers - Single - SK56C Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 300 volts
View Details
High Current Power Rectifiers - HRSET010111 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4002LE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VF 1 volts
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details