Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1250263-SK55C
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 5A,50V,SMD SCHOTTKY Rect
DIODE SCHOTTKY 50V 5A DO214AB
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1250263-SK55C | SK55C | SK55C |
| Product Name | Diodes, Rectifiers - Single - SK55C | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AB-2 |