Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SK52BHR5G SK52BHR5G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 895231-SK52BHR5G Series: Automotive, AEC-Q101 Features: Diode Schottky 20 V 5A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK52 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 895231-SK52BHR5G Series: Automotive, AEC-Q101 Features: Diode Schottky 20 V 5A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK52 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK52BHR5G - 895231-SK52BHR5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK52BHR5G
895231-SK52BHR5G
Diodes, Rectifiers - Single - SK52BHR5G 895231-SK52BHR5G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 895231-SK52BHR5G Series: Automotive, AEC-Q101 Features: Diode Schottky 20 V 5A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: SK52 Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 850 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 895231-SK52BHR5G
Series: Automotive, AEC-Q101
Features: Diode Schottky 20 V 5A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SK52
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SK52BHR5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SK52BHR5G
Discrete Semiconductor Products - Diodes - Rectifiers SK52BHR5G
DIODE SCHOTTKY 20V 5A DO214AA

DIODE SCHOTTKY 20V 5A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK52BHR5G
Schottky Diodes & Rectifiers SK52BHR5G
Schottky Diodes & Rectifiers 5A,20V, SMD SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 5A,20V, SMD SCHOTTKY RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 895231-SK52BHR5G SK52BHR5G SK52BHR5G
Product Name Diodes, Rectifiers - Single - SK52BHR5G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SMB; DO-214AA (SMB) SMB DO-214AA-2
Unlock Full Specs
to access all available technical data

Similar Products

 - BAS321/8,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-3P
IO 20 amps
VRRM 400 volts
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HRPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2 amps
IF 92 mA
trr 250 ns
View Details