Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1250241-SK520C
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 200V 5A DO214AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1250241-SK520C | SK520C |
| Product Name | Diodes, Rectifiers - Single - SK520C | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |