Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1250238-SK515C
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 5A,150V,SMD SCHOTTKY Rect
DIODE SCHOTTKY 150V 5A DO214AB
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1250238-SK515C | SK515C | SK515C |
| Product Name | Diodes, Rectifiers - Single - SK515C | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AB-2 |