Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SK510C R7G SK510C R7G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1096653-SK510C R7G Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1096653-SK510C R7G Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SK510C R7G - 1096653-SK510C R7G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SK510C R7G
1096653-SK510C R7G
Diodes, Rectifiers - Single - SK510C R7G 1096653-SK510C R7G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1096653-SK510C R7G Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 850

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1096653-SK510C R7G
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 300μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 850

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SK510C R7G
Schottky Diodes & Rectifiers SK510C R7G
Schottky Diodes & Rectifiers 5A,100V, SMD SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers 5A,100V, SMD SCHOTTKY RECTIFIER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1096653-SK510C R7G SK510C R7G
Product Name Diodes, Rectifiers - Single - SK510C R7G Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data