Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts ( S ) - SK34A R2 SK34A R2

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968994-SK34A R2 Packaging: Tape and Reel Length: 4.6 mm Mounting: SMD (SMT) Forward Voltage: 550 mV Peak Non-Repetitive Surge Current: 70 A Forward Current: 3 A Height: 2.3 mm Number of Pins: 2 Width: 2.83 mm Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 500 µA Max Forward Surge Current (Ifsm): 70 A
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968994-SK34A R2 Packaging: Tape and Reel Length: 4.6 mm Mounting: SMD (SMT) Forward Voltage: 550 mV Peak Non-Repetitive Surge Current: 70 A Forward Current: 3 A Height: 2.3 mm Number of Pins: 2 Width: 2.83 mm Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 500 µA Max Forward Surge Current (Ifsm): 70 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SK34A R2 - 968994-SK34A R2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SK34A R2
968994-SK34A R2
OEM Parts - OEM Parts ( S ) - SK34A R2 968994-SK34A R2
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968994-SK34A R2 Packaging: Tape and Reel Length: 4.6 mm Mounting: SMD (SMT) Forward Voltage: 550 mV Peak Non-Repetitive Surge Current: 70 A Forward Current: 3 A Height: 2.3 mm Number of Pins: 2 Width: 2.83 mm Categories: OEM Parts( S ) Case / Package: SMA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 500 µA Max Forward Surge Current (Ifsm): 70 A

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968994-SK34A R2
Packaging: Tape and Reel
Length: 4.6 mm
Mounting: SMD (SMT)
Forward Voltage: 550 mV
Peak Non-Repetitive Surge Current: 70 A
Forward Current: 3 A
Height: 2.3 mm
Number of Pins: 2
Width: 2.83 mm
Categories: OEM Parts( S )
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 500 µA
Max Forward Surge Current (Ifsm): 70 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 968994-SK34A R2
Product Name OEM Parts - OEM Parts ( S ) - SK34A R2
Unlock Full Specs
to access all available technical data