Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1250115-SK215A
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 150V 2A DO214AC
Schottky Diodes & Rectifiers 2A,150V,SMD SCHOTTKY Rect
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1250115-SK215A | SK215A | SK215A |
| Product Name | Diodes, Rectifiers - Single - SK215A | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |