Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1096596-SK19B M4G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 1A 90V Schottky Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | 1096596-SK19B M4G | SK19B M4G |
| Product Name | Diodes, Rectifiers - Single - SK19B M4G | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |