Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1250088-SK14B
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 1A DO214AA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1250088-SK14B | SK14B |
| Product Name | Diodes, Rectifiers - Single - SK14B | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |