Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093232-SK110B R5
Mounting: SMD (SMT)
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Repetitive Reverse Voltage (Vrrm): 100 V
Max Forward Surge Current (Ifsm): 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093232-SK110B R5 |
| Product Name | OEM Parts - OEM Parts ( S ) - SK110B R5 |