Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1248198-SFS1605G
Manufacturer Homepage: www.taiwansemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 300V 16A TO263AB
Rectifiers 16A,300V,GLASS Pass Superfast,DUAL Rect
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1248198-SFS1605G | SFS1605G | SFS1605G |
| Product Name | Diodes, Rectifiers - Single - SFS1605G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Life Cycle Stage | Active |