Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1248003-SFF504G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 200V 5A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1248003-SFF504G | SFF504G |
| Product Name | Diodes, Rectifiers - Single - SFF504G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |