Manufacturer: Taiwan Semiconductor
Win Source Part Number: 318941-SFF1606G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 400V 16A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 318941-SFF1606G | SFF1606G |
| Product Name | Diodes, Rectifiers - Single - SFF1606G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |