Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - SFF1605G SFF1605G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 318940-SFF1605G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 318940-SFF1605G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SFF1605G - 318940-SFF1605G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SFF1605G
318940-SFF1605G
Diodes, Rectifiers - Single - SFF1605G 318940-SFF1605G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 318940-SFF1605G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 318940-SFF1605G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 318940-SFF1605G
Product Name Diodes, Rectifiers - Single - SFF1605G
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Schottky barrier diode - 1PS79SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details