Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1247988-SFF1008GA
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 600V 10A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1247988-SFF1008GA | SFF1008GA |
| Product Name | Diodes, Rectifiers - Single - SFF1008GA | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 |