Manufacturer: Taiwan Semiconductor
Win Source Part Number: 318933-SFF1006GA
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 400V 10A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 318933-SFF1006GA | SFF1006GA |
| Product Name | Diodes, Rectifiers - Single - SFF1006GA | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 |