Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - SFF1002G SFF1002G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1247986-SFF1002G Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1247986-SFF1002G Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SFF1002G - 1247986-SFF1002G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SFF1002G
1247986-SFF1002G
Diodes, Rectifiers - Arrays - SFF1002G 1247986-SFF1002G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1247986-SFF1002G Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1247986-SFF1002G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SFF1002G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SFF1002G
Discrete Semiconductor Products - Diodes - Rectifiers SFF1002G
DIODE ARRAY GP 100V 10A ITO220AB

DIODE ARRAY GP 100V 10A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1247986-SFF1002G SFF1002G
Product Name Diodes, Rectifiers - Arrays - SFF1002G Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 9211195P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details