Win Source Part Number: 1366856-SFAS803G MNG
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D²PAK)
Base Product Number: SFAS803
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 150 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Rectifiers 35ns 8A 150V Sp Fst Recov Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1366856-SFAS803G MNG | SFAS803G MNG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifiers |
| VF | 0.9500 volts | |
| VR | 150 volts | |
| IR | 0.0100 mA |