Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1095289-SFAF806GHC0G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 8A ITO220AC
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1095289-SFAF806GHC0G | SFAF806GHC0G |
| Product Name | Diodes, Rectifiers - Single - SFAF806GHC0G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 |