Manufacturer: Taiwan Semiconductor
Win Source Part Number: 837099-SFA1004G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 10A TO220AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 837099-SFA1004G | SFA1004G |
| Product Name | Diodes, Rectifiers - Single - SFA1004G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |