Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
SFA1001GHC0G -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Discrete Semiconductor Products - Diodes - Rectifiers
SFA1001GHC0G
Description
DIODE GEN PURP 50V 10A TO220AC
Acme Chip Technology Co., Limited
Done
Description
DIODE GEN PURP 50V 10A TO220AC
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SFA1001GHC0G
Discrete Semiconductor Products - Diodes - Rectifiers
SFA1001GHC0G
DIODE GEN PURP 50V 10A TO220AC
DIODE GEN PURP 50V 10A TO220AC
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
SFA1001GHC0G
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
TO-220
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1219465
Specs
Package
SOT23; Sot-23
RoHS Compliant
RoHS
View Details
Sensata Technologies
Bridge Rectifiers - M5060SB1200
M5060SB1200
Specs
Diode Type
Single Phase
V
F
1.35 volts
T
j
-40 to 125 C (-40 to 257 F)
View Details
7
suppliers
Micross Components, Inc.
High Current Power Rectifiers
HRSET050319
Specs
I
FSM
500 amps
I
F
40000 mA
t
rr
150 ns
View Details
Infineon Technologies AG
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35CLQ045
35CLQ045
Specs
Package
C-CCN-3
Life Cycle Stage
active and preferred
View Details