Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1247916-SF44G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 4A DO201AD
Rectifiers 4A,200V,35NS,SUPER FAST Rect
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1247916-SF44G | SF44G | SF44G |
| Product Name | Diodes, Rectifiers - Single - SF44G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Life Cycle Stage | Active |