Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single SF38G

Description
Win Source Part Number: 1009669-SF38G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: SF38G R0G-ND,1801-SF38GTR, 1801-SF38GR0G,SF38GR 0G-ND,SF38GR0G,SF38G R0,SF38G R0G Base Product Number: SF38
Request a Quote Datasheet
Description
Win Source Part Number: 1009669-SF38G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: SF38G R0G-ND,1801-SF38GTR, 1801-SF38GR0G,SF38GR 0G-ND,SF38GR0G,SF38G R0,SF38G R0G Base Product Number: SF38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1009669-SF38G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1009669-SF38G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1009669-SF38G
Win Source Part Number: 1009669-SF38G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: SF38G R0G-ND,1801-SF38GTR, 1801-SF38GR0G,SF38GR 0G-ND,SF38GR0G,SF38G R0,SF38G R0G Base Product Number: SF38

Win Source Part Number: 1009669-SF38G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: SF38G R0G-ND,1801-SF38GTR,1801-SF38GR0G,SF38GR0G-ND,SF38GR0G,SF38G R0,SF38G R0G
Base Product Number: SF38

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1009669-SF38G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.7 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z20FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details