Manufacturer: Taiwan Semiconductor
Win Source Part Number: 894174-SF24G A0G
Features: Diode Standard 200 V 2A Through Hole DO-204AC (DO-15)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AC, DO-15, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: SF24
Categories: Discrete Semiconductor Products
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080
Other Part Number: SF24GA0GCT, SF24GA0GTB, SF24G A0GTB-ND, SF24G A0GCT, SF24G A0GCT-ND, SF24G A0GTB
Rectifiers 35ns 2A 200V Sp Fst Recov Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 894174-SF24G A0G | SF24G A0G |
| Product Name | Diodes, Rectifiers - Single - SF24G A0G | Rectifiers |
| Diode Type | Diode Standard 200 V 2A Through Hole DO-204AC (DO-15) |