Manufacturer: TSC America Inc.
Win Source Part Number: 794096-SF2007PTHC0G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 500V 20A TO247AD
Rectifiers 35ns20A 500V Sp Fst Recov Rectifier
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 794096-SF2007PTHC0G | SF2007PTHC0G | SF2007PTHC0G |
| Product Name | Diodes, Rectifiers - Single - SF2007PTHC0G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | TO-3; TO-247 | TO-247AD-3 |